EN
  • EN
  • DE

LM4980SDX/NOPB

Part No LM4980SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .042W STER AB 10SON / Audio Amp Headphone 2-CH Stereo 0.042W Class-AB 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 42mW x 2 @ 16 Ohm
Operating Supply Voltage 1.5 V ~ 3.3 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x3)
Package 10-WFDFN Exposed Pad
Win Source Part Number 779288-LM4980SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4980
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4980SDX/NOPB CAD Model

Description

The LM4980SDX/NOPB is an audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit (IC) is tailored for portable and space-constrained applications that require efficient audio amplification.

Key Features

  • Output Power: The LM4980SDX/NOPB delivers an impressive output power, offering high-quality sound amplification suitable for a variety of audio playback devices.
  • Power Supply Range: With a flexible power supply range, this amplifier can operate efficiently across different voltages, making it versatile for use in multiple applications.
  • Low THD+N: Total Harmonic Distortion plus Noise (THD+N) is kept to a minimum, ensuring the audio output is clear and of high fidelity.
  • Pop & Click Noise Reduction: The IC incorporates advanced circuitry to reduce pop and click noises during power cycling, providing a smoother listening experience.
  • Thermal Protection: Built-in thermal protection safeguards the amplifier from overheating, enhancing its reliability and longevity.

Applications

The LM4980SDX/NOPB is ideal for a wide range of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Portable Computers
  • Portable DVD Players

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4980SDX/NOPB is available in a lead-free, environmentally friendly package and is compliant with RoHS standards. It also includes a no-lead (NOPB) designation, indicating that no lead is used in the manufacturing process, making it a responsible choice for environmentally conscious manufacturers.

Package and Availability

The LM4980SDX/NOPB comes in a compact, surface-mount package, ensuring ease of integration into various circuit designs. Its availability in reel packaging facilitates efficient assembly for high-volume production. For detailed specifications, availability, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess