Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 45V
Voltage - Output 0.6V ~ 16V
Current - Output / Channel 1.8A
Frequency 370kHz
Dimming PWM
Applications Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-DSO-8-27
Base Product Number ILD4180
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1225689-ILD4180
Ultra Librarian 3D Model Ultra Librarian ILD4180 CAD Model

Description

The ILD4180 is a DC-DC regulator integrated circuit designed for use in LED driver applications.

  • Current Output: 1.8A
  • Voltage Output: 0.6V to 16V
  • Operating Frequency: 370kHz
  • Supply Voltage: 4.75V to 45V
  • Dimming: PWM Dimming
  • Applications: Commercial and Industrial Lighting
  • Mounting: Surface Mount
  • Package: 8-SOIC with Exposed Pad
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $35.5284
ECAD model for LT3756EMSE-1#TRPBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112
Power Integrations
IC LED DRIVER OFFL 5.44A ESIP-7C
Need more? Email Us
ECAD model for LYT4215E2
Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
STMicroelectronics
IC LED DRIVER LINEAR 120MA 24DIP
Need more? Email Us
ECAD model for STP16C596B1R
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Nexperia USA Inc.
IC LED DRIVER LINEAR 20MA 6TSOP
Lowest to $0.5419
ECAD model for NCR402UX
Texas Instruments
IC LED DRIVER RGLTR DIM 25USMD
Need more? Email Us
ECAD model for LP5526TL/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention