Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783954-LTC4223IDHD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-2
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223IDHD-2#PBF CAD Model

Description

The LTC4223IDHD-2#PBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. Crafted with precision, this controller is specifically tailored for protecting systems where dual supplies are employed, making it an ideal choice for a wide range of applications, including servers, data centers, and telecommunications equipment.

Key Features

  • Integrated Dual Channel: Manages two supplies with independent control, providing versatility and redundancy for critical systems.
  • Wide Operating Voltage Range: Compatible with supply voltages from 2.9V to 29V, accommodating a broad spectrum of applications and ensuring compatibility with various system voltages.
  • Adjustable Current Limit: Allows for precise control over the maximum amount of current each channel can deliver, providing protection against overcurrent conditions.
  • Fast Overcurrent Fault Response: Reacts swiftly to overcurrent situations, minimizing the risk of damage to the electronic components.
  • Overvoltage and Undervoltage Protection: Monitors voltage levels to protect against conditions that could potentially harm the system.
  • Power Good Outputs: Offers real-time status indicators for system monitoring and diagnostics.
  • Compact Package: Available in a 16-lead 5mm × 3mm DFN package, providing a space-saving solution for dense PCB layouts.

Applications

  • Redundant Power Supplies
  • Server and Storage Systems
  • Network Routers and Switches
  • Industrial Systems

The LTC4223IDHD-2#PBF is engineered for ease of use and reliability. Its robust feature set ensures that power supply management is handled with the utmost efficiency, safeguarding critical components and maintaining system integrity. Whether it's for high-availability systems or those requiring meticulous power control, this Hot Swap controller is a top-tier solution for advanced power management needs.

You May Also Be Interested in

Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR
Texas Instruments
DUAL SEQUENCING HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2306DW
Semtech Corporation
Negative Voltage Hot Swap Controller
Need more? Email Us
ECAD model for SC4150HISTRT
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20TSSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP-EP
Lowest to $23.0480
ECAD model for LTC4217HFE#PBF
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $5.4484
ECAD model for TPS2481PWR
Microchip Technology
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Need more? Email Us
ECAD model for MIC2594-2BM
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention