EN
  • EN
  • DE

IKW50N65WR5

Part No IKW50N65WR5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Reverse conducting IGBT with monolithic body diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185374-IKW50N65WR5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKW50N65WR5 CAD Model

Description

The IKW50N65WR5 is a 650V, 50A discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, designed for high-speed switching applications. This device utilizes a Trenchstop™ 5 fast switching technology, offering superior performance in terms of switching losses and efficiency. It is particularly well-suited for applications requiring both high voltage and high current capabilities with fast switching speeds. This IGBT is optimized for use in resonant and soft-switching topologies.

Applications

  • Solar Inverters: Used in the DC-AC conversion stage of solar power systems.
  • Uninterruptible Power Supplies (UPS): Provides reliable power backup during outages.
  • Welding Equipment: Powers the high-frequency switching in welding machines.
  • Induction Heating: Used in industrial heating applications.
  • Power Factor Correction (PFC): Improves power quality in electronic systems.
  • DC-DC Converters: Efficiently converts DC voltage levels in various applications.

Features

  • 650V Blocking Voltage: Provides a high voltage margin for reliable operation.
  • 50A Rated Current: Delivers high current handling capability.
  • Trenchstop™ 5 Technology: Offers low VCE(sat) and fast switching performance.
  • Positive Temperature Coefficient of VCE(sat): Ensures easy paralleling for higher power applications.
  • Low Switching Losses: Reduces energy consumption and improves efficiency.
  • Integrated Gate Resistor: Simplifies gate drive design.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes.

Benefits

  • High Efficiency: Reduced switching losses lead to increased efficiency in power conversion systems.
  • Improved Reliability: Robust design and high voltage margin ensure reliable operation.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuit design.
  • Reduced System Cost: High efficiency and smaller component sizes can lower overall system costs.
  • Increased Power Density: Fast switching enables smaller magnetic components, leading to higher power density.
  • Easy Paralleling: Positive temperature coefficient facilitates paralleling of multiple IGBTs.

Additional Details

The IKW50N65WR5 exhibits a low collector-emitter saturation voltage (VCE(sat)), which minimizes conduction losses and improves overall efficiency. The integrated gate resistor helps to reduce external component count and simplify gate drive design. The fast switching capability allows for higher operating frequencies, enabling the use of smaller and less expensive passive components. The positive temperature coefficient of VCE(sat) makes it easier to parallel multiple IGBTs for higher power applications. This IGBT is typically used in applications requiring high efficiency, high power density, and reliable operation, such as solar inverters, UPS systems, and welding equipment. The device is designed to withstand high temperatures and harsh operating conditions, ensuring long-term reliability. The IKW50N65WR5 is available in a standard TO-247 package for easy mounting and thermal management.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1616 $54.1008
30+ $3.4147 $102.4410
46+ $3.3080 $152.1680
63+ $3.2013 $201.6819
81+ $3.0945 $250.6545
109+ $2.7744 $302.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess