EN
  • EN
  • DE

AD8048AR-EBZ

Part No AD8048AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8048AR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767553-AD8048AR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8048
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8048AR-EBZ CAD Model

Description

Product Overview: AD8048AR-EBZ

The AD8048AR-EBZ from Analog Devices Inc. is a high-performance, dual operational amplifier (op-amp) evaluation board designed for engineers and electronics enthusiasts who require precision and speed in their applications. This board allows for the easy assessment of the AD8048 op-amp's features and capabilities within a circuit, providing a straightforward platform for testing and prototyping.

Key Features

  • High-Speed Operation: The AD8048AR-EBZ is built to deliver exceptional speed performance, making it suitable for high-frequency signal processing applications.
  • Low Distortion: With its low distortion characteristics, it ensures signal fidelity, particularly important in audio and instrumentation applications.
  • Wide Supply Voltage Range: It can operate across a wide range of supply voltages, offering flexibility in various operating conditions and system designs.
  • Dual Op-Amp Configuration: The dual configuration allows for more complex signal processing tasks while saving space on the PCB.

Applications

The AD8048AR-EBZ is versatile and can be used in a variety of applications, including:

  • Active filters
  • High-speed integrators
  • Photodiode amplification
  • ADC/DAC buffering
  • Video and RF amplification

Design and Integration

The evaluation board is designed to be user-friendly, with features that facilitate easy integration into existing systems. It includes standard pin headers for input and output connections, as well as power supply terminals. Additionally, the board is compact and engineered to minimize parasitic elements, which can impact the performance of high-speed op-amps.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8048AR-EBZ is no exception. The board is manufactured with high-quality materials to ensure consistent performance and longevity in demanding environments.

Whether you're developing high-speed data acquisition systems, designing precision instrumentation, or experimenting with analog signal processing, the AD8048AR-EBZ evaluation board is an excellent tool to bring your projects to life with speed and precision.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $134.3284
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess