EN
  • EN
  • DE

IHW40N135R3

Part No IHW40N135R3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Reverse conducting IGBT with monolithic body diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185341-IHW40N135R3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IHW40N135R3 CAD Model

Description

The IHW40N135R3 is a 1350V, 40A discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This IGBT is designed for high-voltage, high-current switching applications, offering a combination of fast switching speed and low conduction losses.

Applications

  • Induction Heating
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Motor Drives

Features

  • 1350V Blocking Voltage: Provides a high safety margin for high-voltage applications.
  • 40A Continuous Collector Current: Capable of handling significant current loads.
  • TRENCHSTOP™ Technology: Reduces conduction losses and improves efficiency.
  • Soft Switching: Minimizes switching losses and EMI (Electromagnetic Interference).
  • Positive Temperature Coefficient: Facilitates easy paralleling.
  • Fast Switching Speed: Enables higher operating frequencies.

Benefits

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Robust Performance: Provides reliable operation under harsh conditions.
  • Simplified Design: Reduces the need for complex drive circuitry.
  • Improved System Reliability: Minimizes the risk of device failure.
  • Lower System Cost: Reduces overall component count and heat sink requirements.

Additional Details

The IHW40N135R3 utilizes Infineon's TRENCHSTOP™ technology, which optimizes the trade-off between conduction and switching losses. This results in a device that offers both high efficiency and fast switching speeds. The IGBT's positive temperature coefficient allows for easy paralleling, enabling the design of higher-power systems. Its soft switching characteristics minimize switching losses and reduce EMI, simplifying system design and improving overall performance. This IGBT is typically packaged in a TO-247 package, facilitating easy mounting and heat dissipation. The device is designed to operate at high switching frequencies, making it suitable for modern power electronic applications requiring compact and efficient designs.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2063 $176.3465
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess