EN
  • EN
  • DE

LMK02000ISQ/NOPB

Part No LMK02000ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PREC 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Conditioner
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 138162-LMK02000ISQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK02000ISQ/NOPB CAD Model

Description

The LMK02000ISQ/NOPB is a high-performance clock conditioner from Texas Instruments, a leading semiconductor company renowned for their innovative and reliable products. This product is designed to generate and condition complex clock trees, making it an essential component in a wide range of applications such as wireless infrastructure, test and measurement, medical imaging, and wired communications.

  • Key Features:
    • Precision phase-locked loop (PLL) system: Includes a fully-integrated voltage controlled oscillator (VCO) with a wide frequency range
    • Ultra-low-jitter clock outputs: Significantly enhance system performance
    • Eight LVDS or LVPECL outputs: Individually programmable for different frequencies
    • Integrated loop filter: Programmable output phase delay and input divider
    • Power-down modes: Energy-efficient operation
  • Packaging: Compact 48-pin VQFN package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1415 $63.4245
6+ $17.3469 $104.0814
9+ $16.8048 $151.2432
13+ $16.2627 $211.4151
16+ $15.7206 $251.5296
22+ $14.0944 $310.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,306 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess