EN
  • EN
  • DE

PI7C9X9204SLFDEX

Part No PI7C9X9204SLFDEX
Manufacturer Diodes Incorporated
Catalog Linear - Video Processing
Description IC VIDEO DECODER 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Video Decoder IC I²C NTSC, PAL 128-LQFP (14x14) Package
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X9204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930539-PI7C9X9204SLFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X9204SLFDEX CAD Model

Description

Introducing the PI7C9X9204SLFDEX PCIe Packet Switch from Diodes Incorporated

The PI7C9X9204SLFDEX is a cutting-edge PCIe packet switch designed by Diodes Incorporated to meet the high demands of modern data communication systems. This device is engineered to provide a seamless and efficient interface between multiple PCIe devices, allowing for the expansion of PCIe ports in a variety of applications.

Key Features:

  • PCIe 2.0 Compliant: The PI7C9X9204SLFDEX adheres to the PCIe 2.0 specification, ensuring compatibility with a wide range of devices and systems.
  • High-Performance Switching: With four downstream ports, this switch is capable of managing high-speed data transfers, making it an ideal solution for systems that require robust data processing capabilities.
  • Flexible Port Configuration: The ports can be configured to support various lane widths, providing versatility in connecting different types of PCIe devices.
  • Low Latency: Designed with a focus on speed, the PI7C9X9204SLFDEX offers low-latency switching to ensure that data flows smoothly and efficiently through the system.
  • Advanced Power Management: This switch comes equipped with power management features that help reduce overall power consumption, making it suitable for energy-sensitive applications.

Applications:

The PI7C9X9204SLFDEX is versatile and can be used in various applications, including:

  • Data centers and servers
  • Networking and communications equipment
  • Embedded systems
  • Workstations and desktop PCs
  • Storage systems

Quality and Reliability:

Diodes Incorporated is known for their commitment to quality, and the PI7C9X9204SLFDEX is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of intense operational environments.

In summary, the PI7C9X9204SLFDEX from Diodes Incorporated is a highly capable PCIe packet switch that offers exceptional performance, flexibility, and power efficiency. Whether it's for expanding PCIe capabilities or enhancing data throughput in complex systems, this product is an excellent choice for designers and engineers looking to push the boundaries of data communication technology.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1092 $88.1092
2+ $85.3557 $170.7114
3+ $82.6021 $247.8063
4+ $79.8486 $319.3944
5+ $71.5881 $357.9405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess