EN
  • EN
  • DE

SN75LVDT390PWG4

Part No SN75LVDT390PWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP / 0/4 Receiver LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 75LVDT390
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261265-SN75LVDT390PWG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDT390PWG4 CAD Model

Description

Texas Instruments SN75LVDT390PWG4 Differential Line Receiver

The SN75LVDT390PWG4 from Texas Instruments is a high-performance differential line receiver designed for applications requiring low-voltage differential signal (LVDS) data transmission over long distances with high noise immunity. This component is part of the LVDT family, which is known for its robust signaling technique that enables reliable data communication with minimal electromagnetic interference (EMI).

With its small TSSOP (Thin Shrink Small Outline Package) footprint, the SN75LVDT390PWG4 is ideal for space-constrained applications. It is designed to meet the requirements of the TIA/EIA-644 LVDS standard, ensuring compatibility with a wide range of LVDS transmitters and interoperability across different systems.

Key Features:

  • Interface Type: LVDS
  • Number of Receivers: 3
  • Supply Voltage Range: 3.0V to 3.6V
  • Signaling Rate: Capable of transmitting data at speeds up to 400 Mbps
  • Package / Case: 16-TSSOP
  • Operating Temperature Range: -40°C to +85°C
  • Power Dissipation: Low-power consumption for energy-efficient designs
  • ESD Protection: Robust electrostatic discharge (ESD) protection enhances system reliability

The device's 3.3V power supply and low-power dissipation make it suitable for battery-powered and portable applications, while its wide operating temperature range ensures performance in extreme environments. Additionally, the SN75LVDT390PWG4 features a fail-safe receiver input that provides a known output state when inputs are left open, shorted, or idle, further enhancing the reliability of the system.

Whether it's for industrial control, automotive infotainment, or high-speed data communication, the SN75LVDT390PWG4 offers a combination of high-speed data transmission, low-voltage operation, and robust protection features. This makes it an excellent choice for engineers and designers looking to implement LVDS technology in their digital communication systems.

For more detailed information, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1301 $53.6913
30+ $3.3888 $101.6640
46+ $3.2829 $151.0134
63+ $3.1770 $200.1510
82+ $3.0711 $251.8302
109+ $2.7534 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess