EN
  • EN
  • DE

ICB1FL02GXUMA1

Part No ICB1FL02GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC SMART BALLAST CONTROL PDSO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Type PFC/Ballast Controller
Frequency 20kHz to 100kHz
Supply Voltage - Operating 10.5 V to 17.5 V
Operating Supply Current 5mA
Dimming No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package PG-DSO-18
Win Source Part Number 1044429-ICB1FL02GXUMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICB1FL02GXUMA1 CAD Model

Description

The Infineon Technologies ICB1FL02GXUMA1 is a PFC/Ballast Controller designed for SMD (SMT) mounting. Infineon Technologies ICB1FL02GXUMA1

  • Type: PFC/Ballast Controller
  • Mounting Type: SMD (SMT)
  • Frequency Range: 20kHz to 100kHz
  • Current Output Source/Sink: -
  • Dimming Feature: No
  • Supply and Demand Status: Balanced
  • Case/Package: PG-DSO-18
  • Operating Supply Current: 5mA
  • Status: Not for New Designs
  • Temperature Range: -25°C to 125°C

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1793 $117.9300
155+ $1.1423 $177.0565
210+ $1.1053 $232.1130
275+ $1.0684 $293.8100
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess