EN
  • EN
  • DE

HYB39S128400CT-75

Part No HYB39S128400CT-75
Manufacturer Infineon Technologies
Catalog SD
Description SD 32Mx4-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945494-HYB39S128400CT-75
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S128400CT-75 CAD Model

Description

The HYB39S128400CT-75 is a 128Mbit Synchronous DRAM (SDRAM) from Infineon Technologies. It is organized as 4 banks x 512K x 64 bits and designed for high-bandwidth memory applications requiring fast data access and transfer rates.

Applications:

  • Graphics cards
  • Printers
  • Networking equipment
  • Set-top boxes
  • Industrial control systems

Features:

  • Capacity: 128Mbit (4 banks x 512K x 64)
  • Data Rate: Up to 133 MHz (CL=3)
  • Access Time: 7.5ns
  • Supply Voltage: 3.3V
  • Operating Temperature: 0°C to +70°C
  • Package: TSOP54

Benefits:

  • High-speed data access for improved system performance
  • Large memory capacity for demanding applications
  • Low power consumption for energy efficiency
  • Simplified system design with synchronous interface
  • Industry-standard package for easy integration

Additional Details:

The HYB39S128400CT-75 SDRAM supports burst read and write operations for efficient data transfer. It also features auto precharge and self-refresh modes to minimize power consumption during idle periods. The device is compliant with JEDEC standards and is available in a 54-pin TSOP package. Key specifications include a clock frequency of up to 133MHz, CAS Latency (CL) options, and a burst length of 1, 2, 4, or 8. Detailed timing parameters and operating conditions can be found in the official Infineon datasheet.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess