EN
  • EN
  • DE

NT6TL64M32AI-G0

Part No NT6TL64M32AI-G0
Manufacturer NANYA
Catalog DDR
Description LPDDR2-1066 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943136-NT6TL64M32AI-G0
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL64M32AI-G0 CAD Model

Description

The NT6TL64M32AI-G0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. It's designed for applications where moderate memory capacity and reliable performance are crucial. This module is organized as 64M x 32, indicating a total capacity of 2Gb (Gigabits).

Applications:

  • Set-top boxes
  • Surveillance systems
  • Industrial control panels
  • Network interface cards
  • Consumer electronics

Features:

  • DDR3 technology for high bandwidth
  • Organized as 64M x 32
  • Lead-free construction
  • RoHS compliant
  • On-Die Termination (ODT)

Benefits:

  • Improved system speed compared to older memory technologies
  • Reliable operation due to ODT
  • Environmentally compliant
  • Sufficient capacity for many embedded applications

Technical Specifications:

The NT6TL64M32AI-G0's operational speed varies based on the exact grade but is typically within standard DDR3 ranges (e.g., 1333MHz or 1600MHz). It supports standard DDR3 SDRAM features. Packaging is typically FBGA (Fine-pitch Ball Grid Array). Always check the official NANYA datasheet for the precise specifications and operating characteristics.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess