EN
  • EN
  • DE

FM31L276-GTR

Part No FM31L276-GTR
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC PROCESSOR COMPANION 14SOIC / Processor Companion 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Processor Companion
Applications Processor-Based Systems
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number FM31L276
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 131346-FM31L276-GTR
Ultra Librarian 3D Model Ultra Librarian FM31L276-GTR CAD Model

Description

The 131346-FM31L276-GTR is a specialized integrated circuit (IC) from Infineon Technologies. It is designed as a processor companion and used in processor-based systems. It comes in a tape & reel package with a standard package of 2,500 pieces.

  • Function: Processor Companion
  • Manufacturer: Infineon Technologies
  • Product Status: Active
  • Programmability: Not Verified
  • Mounting Type: Surface Mount
  • Package: 14-SOIC
  • REACH Status: REACH unaffected

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess