EN
  • EN
  • DE

ADUC847BSZ32-3

Part No ADUC847BSZ32-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC8xx
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 1142417-ADUC847BSZ32-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC847
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ32-3 CAD Model

Description

ADUC847BSZ32-3 MicroConverter® by Analog Devices Inc.

The ADUC847BSZ32-3 is a highly integrated MicroConverter® from Analog Devices Inc., offering an exceptional combination of the analog subsystem with a high-performance multichannel ADC, and a microcontroller unit (MCU) on a single chip. This product is designed to cater to a wide range of applications, including industrial control systems, smart sensors, instrumentation, and condition monitoring, where precision data acquisition and control are critical.

At the heart of the ADUC847BSZ32-3 lies a 24-bit sigma-delta analog-to-digital converter (ADC) with eight differential or 16 single-ended input channels. This ADC features a very low noise floor, making it suitable for high-resolution measurements. The device boasts a maximum throughput rate of 3 Hz, which ensures accurate and timely data acquisition for real-time monitoring and control applications.

The integrated MCU is based on the 8052 microcontroller core, running at a clock speed of 32 kHz. This core provides a robust platform for embedded system development, with 62 kB of non-volatile Flash/EE memory, 4 kB of data Flash/EE memory for user data storage, and 2304 bytes of RAM for efficient data handling. Additionally, the MCU includes a variety of peripherals such as UART, SPI, and I²C interfaces for communication, as well as multiple timers and a watchdog timer for system management and timing operations.

The ADUC847BSZ32-3 operates from a single 3.0 V to 3.6 V power supply, making it suitable for low-power applications, and it is available in a 52-lead MQFP (Metric Quad Flat Pack) package. Its extended temperature range of -40°C to +125°C ensures reliability and performance even in harsh environmental conditions.

Overall, the ADUC847BSZ32-3 from Analog Devices Inc. is a versatile and powerful solution for a myriad of applications that require precision measurement and control. Its integration of high-quality ADC with a capable MCU makes it an excellent choice for designers looking to streamline their system architecture and reduce the overall component count.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess