EN
  • EN
  • DE

FF400R33KF2CNOSA1

Part No FF400R33KF2CNOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description FF400R33 - 3300 V, 400 A DUAL IG / IGBT Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1032226-FF400R33KF2CNOSA1
Ultra Librarian 3D Model Ultra Librarian FF400R33KF2CNOSA1 CAD Model

Description

The Infineon Technologies FF400R33KF2CNOSA1 is an IGBT (Insulated Gate Bipolar Transistor) module. This module is designed for high-power switching applications, offering excellent performance and reliability. It is a key component in various industrial and automotive systems requiring efficient power control.

Applications:

  • Industrial drives
  • Traction inverters
  • Wind turbines
  • Solar inverters
  • Uninterruptible power supplies (UPS)

Features

  • High blocking voltage for reliable operation
  • Low saturation voltage for reduced power losses
  • Fast switching speed for efficient power conversion
  • Integrated temperature sensor for monitoring and protection
  • Robust design for harsh environments

Benefits

  • Increased energy efficiency in power conversion systems
  • Reduced system size and weight due to compact module design
  • Improved reliability and longevity of equipment
  • Simplified system design and assembly
  • Enhanced thermal management

Additional Details: The FF400R33KF2CNOSA1 features a blocking voltage of 3300V and a current rating of 400A. It incorporates the latest IGBT technology for optimized performance. The module is designed for easy mounting and connection. Detailed specifications, including thermal resistance, switching characteristics, and isolation voltage, are available in the Infineon datasheet.

This IGBT module is ideal for use in demanding industrial and automotive applications requiring high-power switching capabilities, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess