EN
  • EN
  • DE

FF600R12IE4

Part No FF600R12IE4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
IGBT Type Trench Field Stop
Configuration Half Bridge
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 600A
Maximum Power Dissipation 3.35W
Collector-emitter saturation voltage(Max) 2.05V @ 15V, 600A
Collector Cut-off Current(Max) 5mA
Input Capacitance (Cies) @ Vce 37nF @ 25V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package Module
Win Source Part Number 263579-FF600R12IE4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name FF600R12IE4
Introduction Date October 24, 2007
ECCN EAR99
Country of Origin Germany
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian FF600R12IE4 CAD Model

Description

The Infineon Technologies FF600R12IE4 is an IGBT module that is used in industrial power and control applications. Moreover, the supply and demand status of this component is limited, which means it is difficult to find.

  • Maximum Collector Current: 600A
  • Collector-Emitter Breakdown Voltage: 1200V

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 400A 1500W
Lowest to $103.3334
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MODULE 600V 50A 250W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.7562 $290.7562
2+ $260.6777 $521.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess