EN
  • EN
  • DE

F3L150R07W2E3B11BOMA1

Part No F3L150R07W2E3B11BOMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 650V 150A 335W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202523-F3L150R07W2E3B11BOMA1
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series EasyPACK™
Package Tray
Product Status Active
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 150 A
Ultra Librarian 3D Model Ultra Librarian F3L150R07W2E3B11BOMA1 CAD Model

Description

Introducing the Infineon Technologies EasyPACK™, a three-phase inverter configuration IGBT (Insulated Gate Bipolar Transistor) module.

  • Configuration: Three-Phase Inverter
  • Type: IGBT (Insulated Gate Bipolar Transistor) Module
  • Maximum Collector-Emitter Breakdown Voltage: 650V
  • Maximum Collector Current: 150A
  • Series: EasyPACK™
  • Package Type: Tray

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3829 $88.3829
2+ $85.6213 $171.2426
3+ $82.8597 $248.5791
4+ $80.0969 $320.3876
5+ $71.8110 $359.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess