EN
  • EN
  • DE

25MT060WFAPBF

Part No 25MT060WFAPBF
Manufacturer Vishay
Catalog IGBTs - Modules
Description IGBT 600V 69A 195W MTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Status Active
Configuration Full Bridge Inverter
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 69A
Maximum Power Dissipation 195W
Collector-emitter saturation voltage(Max) 3.25V @ 15V, 50A
Collector Cut-off Current(Max) 250μA
Input Capacitance (Cies) @ Vce 5.42nF @ 30V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package MTP
Win Source Part Number 197449-25MT060WFAPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian 25MT060WFAPBF CAD Model

Description

The 25MT060WFAPBF is a robust MOSFET transistor optimized for efficient power management solutions. Its superior conducting properties make it a reliable choice for various power electronics projects.

Applications

  • Switch-mode power supplies
  • Motor control circuits
  • Inverter circuits

Features and Benefits

  • High switching speed
  • Low on-resistance
  • Enhanced thermal performance

This MOSFET transistor is engineered to meet rigorous power and performance requirements, ensuring high efficiency and reliability in demanding applications.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 100A 960W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 2800W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 300A 2100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 50A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess