EN
  • EN
  • DE

FF450R12ME4

Part No FF450R12ME4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 450A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
IGBT Type Trench Field Stop
Configuration Half Bridge
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 675A
Maximum Power Dissipation 2250W
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 450A
Collector Cut-off Current(Max) 3mA
Input Capacitance (Cies) @ Vce 28nF @ 25V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package Module
Win Source Part Number 263577-FF450R12ME4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF450R12ME4 CAD Model

Description

The FF450R12ME4 from Infineon Technologies is a 1200V, 450A dual IGBT module in a standard housing. It is part of the EconoDUAL 3 product family, which is designed for a wide range of applications, including electric vehicles, renewable energy, and general-purpose drives.

The FF450R12ME4 features state-of-the-art IGBT7 technology, which offers low VCEsat, high efficiency, and excellent thermal performance. The module also has a symmetrical design, which allows for optimized current sharing between IGBT half bridges. This feature makes it ideal for parallel operation.

The FF450R12ME4 is a versatile and efficient option for a variety of applications. Some of its key features include:

  • High current rating: 450A
  • High voltage rating: 1200V
  • Low VCEsat
  • High efficiency
  • Excellent thermal performance
  • Symmetrical design for optimized current sharing
  • Parallel operation capable

The FF450R12ME4 is a good choice for applications where high power density and reliability are required. It is also a good choice for applications where parallel operation is necessary.

Here are some specific examples of applications where the FF450R12ME4 can be used:

  • Electric vehicles: The FF450R12ME4 can be used in the motor drive inverter of electric vehicles.
  • Renewable energy: The FF450R12ME4 can be used in the inverters of solar and wind power systems.
  • General-purpose drives: The FF450R12ME4 can be used in the motor drives of industrial and commercial equipment.

If you are looking for a high-performance, reliable IGBT module for your application, the FF450R12ME4 from Infineon Technologies is a good option to consider.

Here are some additional details about the FF450R12ME4:

  • Package type: AG-ECONOD
  • Cooling type: Chassis mount
  • Tjop: 150°C
  • Weight: 0.25 kg

The FF450R12ME4 is available from a variety of distributors, including Mouser Electronics, Digi-Key Electronics, and Arrow Electronics.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Lowest to $168.4383
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 300A 2100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,278 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess