EN
  • EN
  • DE

BSM200GB60DLC

Part No BSM200GB60DLC
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Modules
Manufacturer Infineon Technologies
Win Source Part Number 237249-BSM200GB60DLC
Popularity Low
Supply and Demand Status Limited
Family Name BSM200GB60DLC
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Slovakia (Slovak Republic)
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSM200GB60DLC CAD Model

Description

The BSM200GB60DLC IGBT module is engineered for high-performance scenarios, with a robust design supporting 600V and 200A, perfect for heavy industrial application integration.

Features and Benefits:

  • High Current Capability: Supports up to 200A, ideal for high-demand processes.
  • Enhanced Thermal Efficiency: Optimizes heat dissipation for prolonged use.
  • Robust Construction: Endures rigorous environments.

Applications:

  • Heavy Machinery
  • Industrial Process Control
  • Electric Grid Systems
  • Mining Equipment

This module provides superior performance and reliability for extensive industrial applications, ensuring operational efficiency and durability.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess