EN
  • EN
  • DE

ADSP-BF609KBCZ-ENG

Part No ADSP-BF609KBCZ-ENG
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Blackfin Dual Core Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029499-ADSP-BF609KBCZ-ENG
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF609KBCZ-ENG CAD Model

Description

ADSP-BF609KBCZ-ENG - Blackfin Dual-Core Processor

The ADSP-BF609KBCZ-ENG is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional processing power for a wide range of applications. This dual-core processor is part of the Blackfin family, which is renowned for its mixed-signal processing capabilities, combining control processing and real-time signal processing in a single chip.

With its dual symmetric multiprocessing (SMP) cores, the ADSP-BF609KBCZ-ENG is engineered to handle complex algorithms and multiple tasks simultaneously, making it an ideal choice for embedded systems that require intensive signal processing. It operates at a core frequency that provides a perfect balance between performance and power efficiency, ensuring that systems can run demanding applications without compromising on energy consumption.

The processor is equipped with a rich set of peripherals and interfaces, including Ethernet, USB, and CAN, which facilitate easy connectivity and integration into a variety of systems. Its advanced memory architecture, featuring both L1 and L2 caches, as well as external memory interfaces, allows for fast and efficient data access and storage.

One of the standout features of the ADSP-BF609KBCZ-ENG is its on-chip vision analytics functionality, which is optimized for video analytics applications. This makes the processor particularly well-suited for use in security cameras, industrial vision systems, and other image processing applications where real-time analysis is critical.

The device is also designed with robust security features to protect against unauthorized access and ensure the integrity of the system. This includes secure boot options and encryption capabilities, providing peace of mind for applications where data security is paramount.

In summary, the ADSP-BF609KBCZ-ENG from Analog Devices Inc. is a powerful and versatile dual-core DSP that offers a unique combination of performance, connectivity, and security. Its ability to handle complex signal processing tasks while maintaining energy efficiency makes it a top choice for developers and engineers working on advanced embedded systems.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess