EN
  • EN
  • DE

ESD5V3U4RRSH6327XTSA1

Part No ESD5V3U4RRSH6327XTSA1
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM 15VC SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 6.3V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 50W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 1037085-ESD5V3U4RRSH6327XTSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5V3U4RRSH6327XTSA1 CAD Model

Description

The ESD5V3U4RRSH6327XTSA1 is a highly integrated ESD protection device from Infineon Technologies, designed to safeguard sensitive electronic circuits against electrostatic discharge (ESD) transients. This device provides robust protection exceeding industry standards, making it ideal for various applications where ESD immunity is crucial.

Applications

  • USB Interfaces: Protection of USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: ESD protection for HDMI interfaces in TVs, monitors, and set-top boxes.
  • Ethernet Ports: Safeguarding Ethernet interfaces in network devices and computers.
  • Antenna Interfaces: Protection for antenna connections in wireless communication devices.
  • General I/O Ports: Protection of general-purpose input/output ports in various electronic systems.

Features

  • Ultra-Low Capacitance: Minimizes signal degradation in high-speed data transmission.
  • Low Clamping Voltage: Provides excellent protection by limiting voltage overshoot during ESD events.
  • Four-Channel Protection: Protects four separate lines with a single device.
  • Small Form Factor: Space-saving package for compact designs.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.
  • IEC 61000-4-2 Compliance: Meets industry standards for ESD immunity testing.

Benefits

  • Improved System Reliability: Protects sensitive components, enhancing overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD events.
  • Extended Product Lifespan: Prevents ESD-related damage, prolonging the lifespan of electronic devices.
  • Cost-Effective Protection: Reduces warranty claims and repair costs associated with ESD damage.
  • High-Speed Data Integrity: Ultra-low capacitance ensures minimal signal degradation.

Additional Details

The ESD5V3U4RRSH6327XTSA1 features an ultra-low capacitance, typically around 0.2 pF, which makes it particularly well-suited for protecting high-speed data lines without compromising signal integrity. It is designed to handle ESD strikes up to ±8 kV contact discharge and ±15 kV air discharge, according to IEC 61000-4-2. The low clamping voltage ensures that the voltage seen by the protected components remains minimal during an ESD event. The device is housed in a small, space-saving package, making it easy to integrate into compact electronic designs.

This ESD protection diode is ideal for applications requiring protection of multiple lines, such as USB, HDMI, and Ethernet interfaces. Infineon's commitment to quality and reliability ensures that the ESD5V3U4RRSH6327XTSA1 provides robust ESD protection for a wide array of electronic applications, safeguarding sensitive components and enhancing overall system performance.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,883 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess