EN
  • EN
  • DE
  • IT

CYWM6935PAEC

Part No CYWM6935PAEC
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM > 1GHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Programmable Not Verified
RF Family/Standard General ISM > 1GHZ
Modulation GFSK
Frequency 2.4GHz
Data Rate 62.5kbps
Power - Output 16dBm
Sensitivity -95dBm
Serial Interfaces SPI
Voltage - Supply 3V ~ 3.6V
Current - Transmitting 146.8mA ~ 186mA
Mounting Type Surface Mount
Package / Case Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 583296-CYWM6935PAEC
Ultra Librarian 3D Model Ultra Librarian CYWM6935PAEC CAD Model

Description

The 583296-CYWM6935PAEC is an RF transceiver module designed for wireless communication applications.

  • Manufacturer: Infineon Technologies
  • Frequency: 2.4GHz
  • Modulation: GFSK
  • Data Rate: 62.5kbps
  • Power Output: 16dBm
  • Sensitivity: -95dBm
  • Serial Interface: SPI
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Application: General ISM applications above 1GHz
  • Product Status: Obsolete

You May Also Be Interested in

Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess