EN
  • EN
  • DE
  • IT

TLE9877QXW40XUMA2

Part No TLE9877QXW40XUMA2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC SOC MOTOR DRIVER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Applications Automotive
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (64kB)
Controller Series TLE987x
RAM Size 6K x 8
Interface DMA, LIN, SPI, SSC, UART
Number of I/O 10
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-48-29
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1339125-TLE9877QXW40XUMA2
Ultra Librarian 3D Model Ultra Librarian TLE9877QXW40XUMA2 CAD Model

Description

The TLE9877QXW40XUMA2 microcontroller is a part of the TLE987x series and is designed for automotive applications.

  • Core Processor: ARM Cortex-M3
  • Program Memory Size: 64KB
  • RAM Size: 6K x 8
  • Voltage - Supply: 5.5V ~ 28V
  • Connectivity: DMA, LIN, SPI, SSC, UART
  • Package / Case: 48-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 175°C
  • Application: Automotive

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $23.3784
Ricoh
Lowest to $8.1612
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Lowest to $1.6979
Ricoh
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0446 $63.4014
20+ $5.7802 $115.6040
31+ $5.5996 $173.5876
43+ $5.4190 $233.0170
56+ $5.2384 $293.3504
74+ $4.6965 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess