EN
  • EN
  • DE

CY91192PMC1-G-161-ERE1

Part No CY91192PMC1-G-161-ERE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 120LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Base Product Number CY91192
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347634-CY91192PMC1-G-161-ERE1
Ultra Librarian 3D Model Ultra Librarian CY91192PMC1-G-161-ERE1 CAD Model

Description

The CY91192PMC1-G-161-ERE1 is a microcontroller manufactured by Infineon Technologies. It belongs to the CY91xxx family, which are designed for various automotive and industrial applications that demand high performance, reliability, and integrated peripherals for efficient real-time control.

Applications

  • Automotive Powertrain Control: Manages engine control, transmission control, and other powertrain functions in vehicles.
  • Industrial Automation: Controls machinery, sensors, and actuators in automated manufacturing processes.
  • Electric Vehicle (EV) Control: Manages battery management systems (BMS), motor control, and other EV-related functions.
  • Advanced Driver-Assistance Systems (ADAS): Supports functions such as adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Robotics: Controls robot movements, sensor data processing, and communication in robotic systems.

Features

  • 32-bit CPU Core: Provides high-performance processing capabilities for complex control algorithms.
  • Flash Memory: Offers non-volatile storage for program code and data.
  • RAM: Provides volatile memory for temporary data storage during program execution.
  • CAN Interface: Enables communication with other devices over the Controller Area Network (CAN) bus.
  • Ethernet Interface: Supports high-speed communication over Ethernet networks.
  • Timers/Counters: Provides precise timing and counting functions for various applications.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals for control applications.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.

Benefits

  • High Performance: Delivers efficient processing capabilities for demanding applications.
  • Integrated Peripherals: Reduces component count and simplifies system design.
  • Flexibility: Can be easily configured for various applications.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Advanced Communication: Supports various communication protocols for networked systems.

Additional Details

The CY91192PMC1-G-161-ERE1 usually has a 32-bit CPU core operating at a specific clock frequency. It typically includes significant Flash memory and RAM resources. Specifics regarding memory sizes and core speed are available in the official datasheet. It often supports CAN, Ethernet, and other communication interfaces. The operating voltage range is typically between 3V and 5V. The package is often a QFP or LQFP. Always refer to the official datasheet for precise technical specifications and details.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess