The TPSB685K016R0250 is a tantalum capacitor manufactured by AVX Corporation. This component belongs to the TPS series, which is well-regarded for its dependable performance in various electronic applications. The surface-mount configuration facilitates automated assembly.
Applications
- Power management circuits in portable electronics
- Decoupling in digital systems
- Filtering in power supplies
- DC-DC conversion
- Bulk capacitance in embedded systems
Features
- Surface mount design for automated assembly
- Tantalum construction for stable operation
- 6.8µF capacitance
- 16V voltage rating
- 250 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Provides stable capacitance across a range of temperatures
- Low ESR minimizes power losses and improves efficiency
- Surface mount design reduces board space requirements
- High volumetric efficiency enables smaller component size
- RoHS compliance ensures environmental responsibility
Technical Specifications
The TPSB685K016R0250 features a capacitance of 6.8µF with a tolerance of ±10%. The voltage rating is 16V, and it has an Equivalent Series Resistance (ESR) of 250 mΩ, helping to minimize power dissipation in high-frequency applications. It operates within a temperature range of -55°C to +125°C. The device is RoHS compliant. It is packaged in the standard EIA 3528-12 (B size) surface mount format. Ripple current handling capabilities are important for power applications.
This capacitor is well-suited for applications where reliable capacitance is needed, particularly in power management and decoupling scenarios. Tantalum construction contributes to long-term stability and performance, making it suitable for critical electronic circuits.