EN
  • EN
  • DE

ZR78L033N8

Part No ZR78L033N8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 2.85 TO 12 VOLT FIXED POSITIVE LOCAL VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283244-ZR78L033N8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR78L033N8 CAD Model

Description

The ZR78L033N8 is a 3.3V fixed voltage regulator manufactured by Zetex Semiconductors (now Diodes Incorporated). It is a low dropout (LDO) regulator designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to provide a clean and regulated power supply for sensitive components.

Applications:

  • Microcontroller power supplies
  • Battery-powered devices
  • Portable electronics
  • Consumer electronics
  • General-purpose voltage regulation

Features:

  • Fixed 3.3V output voltage: Provides a stable and accurate output voltage.
  • Low dropout voltage: Operates with a small difference between the input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Short circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Protects the regulator from damage due to overheating.

Benefits:

  • Stable power supply: Provides a clean and regulated 3.3V output voltage for sensitive components.
  • Extended battery life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection against damage: Short circuit and thermal overload protection prevent damage to the regulator and connected circuitry.
  • Easy to use: Fixed output voltage simplifies circuit design.
  • Compact size: Small package allows for use in space-constrained applications.

Additional Details:

The ZR78L033N8 typically requires only a few external components for stable operation, usually input and output capacitors. The dropout voltage is typically less than 1V at the rated output current. The quiescent current is typically in the microamp range, making it suitable for low-power applications. The regulator is available in a small SOT-89 package. The operating temperature range is typically -40°C to +125°C. It's essential to choose appropriate input and output capacitors to ensure stability and minimize noise. Refer to the datasheet for recommended capacitor values and types. The regulator's short circuit protection is designed to protect against temporary short circuits; sustained short circuits may still cause damage. Heatsinking may be required if the regulator is dissipating significant power. Proper PCB layout is important for minimizing noise and ensuring stable operation. When using this regulator, it's essential to stay within the manufacturer's specified operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess