EN
  • EN
  • DE

CY91133PMC-G-124E1

Part No CY91133PMC-G-124E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 144LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91133
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347738-CY91133PMC-G-124E1
Ultra Librarian 3D Model Ultra Librarian CY91133PMC-G-124E1 CAD Model

Description

The CY91133PMC-G-124E1 is a microcontroller from Infineon Technologies, belonging to their Traveo™ family. Traveo™ microcontrollers are designed for automotive applications, offering a blend of performance, safety, and connectivity. This specific part number indicates a particular configuration and packaging option within the CY91133 series.

Applications:

  • Automotive Body Control: Manages functions like lighting, window lifts, door locks, and wiper systems.
  • Instrument Clusters: Drives display and controls communication within instrument clusters.
  • HVAC (Heating, Ventilation, and Air Conditioning) Systems: Controls temperature, fan speed, and air distribution in vehicle climate control systems.
  • Gateway Control: Facilitates communication between different networks within the vehicle.
  • Advanced Driver-Assistance Systems (ADAS): Supports ADAS functions like parking assist and lane departure warning (depending on specific features).

Features:

  • ARM Cortex-M4 Core: Offers a balance of performance and power efficiency for automotive applications.
  • Integrated Flash Memory: Provides on-chip storage for program code and data.
  • SRAM: Provides fast access memory for runtime data.
  • Communication Interfaces: Includes interfaces like CAN, LIN, UART, and SPI for automotive networking.
  • ADC (Analog-to-Digital Converter): Converts analog signals from sensors into digital data.
  • Timers and PWM (Pulse-Width Modulation) Units: Provides precise timing and control signals for various automotive functions.
  • Safety Features: Incorporates safety mechanisms to meet automotive safety standards like ISO 26262.

Benefits:

  • High Performance: The ARM Cortex-M4 core delivers sufficient processing power for demanding automotive applications.
  • Integrated Functionality: The combination of flash memory, SRAM, and peripherals reduces the need for external components, simplifying system design.
  • Automotive-Grade Reliability: Designed and tested to meet the stringent requirements of the automotive industry.
  • Safety Compliance: Safety features help ensure compliance with automotive safety standards.
  • Connectivity: The variety of communication interfaces allows for seamless integration into automotive networks.

Technical Specifications (Typical):

  • CPU Core: ARM Cortex-M4
  • Flash Memory: Specific capacity varies depending on the configuration (e.g., 256KB, 512KB, 1MB).
  • SRAM: Specific capacity varies.
  • Operating Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: -40°C to +125°C (Automotive Temperature Grade).
  • Package Type: PMC (Plastic Molded Chip) - The exact package depends on the configuration.
  • Communication Interfaces: CAN, LIN, UART, SPI.

Note: Please consult the official Infineon Technologies datasheet for CY91133PMC-G-124E1 for detailed specifications, pinout diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess