EN
  • EN
  • DE

CY90823PMC1-G-110E1

Part No CY90823PMC1-G-110E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 80-LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90823
Standard Package 180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347622-CY90823PMC1-G-110E1
Ultra Librarian 3D Model Ultra Librarian CY90823PMC1-G-110E1 CAD Model

Description

The CY90823PMC1-G-110E1 is a microcontroller from Infineon Technologies. It belongs to the F²MC-8FX family and is designed for a variety of embedded applications requiring efficient processing and control capabilities.

Applications

  • Automotive Systems: Used in body control modules, dashboard controllers, and sensor interfaces.
  • Industrial Control: Employed in motor control, process automation, and equipment monitoring systems.
  • Home Appliances: Found in washing machines, refrigerators, and air conditioners for control and user interface functions.
  • Consumer Electronics: Utilized in remote controls, audio/video equipment, and other consumer devices.
  • Motor Control Applications: Ideal for BLDC and PMSM motor control due to its timer and PWM capabilities.

Features

  • F²MC-8FX CPU Core: High-performance 8-bit CPU core for efficient processing.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data retention.
  • RAM: Internal RAM for data manipulation during program execution.
  • Timers/Counters: Multiple timers and counters for timing, counting, and PWM generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.

Benefits

  • High Performance: Provides efficient processing capabilities for demanding embedded applications.
  • Flexibility: Offers a wide range of peripherals for versatile system design.
  • Reliability: Designed for robust operation in harsh environments.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control requirements.

Additional Details

The CY90823PMC1-G-110E1 operates at a specific clock frequency (check the datasheet for the exact value). It supports various interrupt sources for real-time event handling. The device also features a watchdog timer for system monitoring and fault detection. Specific details regarding memory size, number of I/O pins, and ADC resolution should be verified from the official Infineon datasheet. It is important to consult the datasheet for detailed pinout information, electrical characteristics, and programming guidelines before using this microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess