EN
  • EN
  • DE

H5AN4G6NCJR-VKC

Part No H5AN4G6NCJR-VKC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940354-H5AN4G6NCJR-VKC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NCJR-VKC CAD Model

Description

The H5AN4G6NCJR-VKC is a 4Gb DDR4 SDRAM component manufactured by Hynix. It's designed to provide high bandwidth and low power consumption for a variety of applications, conforming to the DDR4 standard.

Applications:

  • High-performance desktop computers
  • Gaming laptops
  • Workstations
  • Server memory
  • Embedded systems requiring high memory bandwidth

Features:

  • 4Gb (256M x 16) memory organization
  • DDR4 interface supporting speeds up to 2666 MT/s or higher depending on the specific grade.
  • 1.2V operating voltage
  • On-Die Termination (ODT)
  • RoHS compliant

Benefits:

  • Improved system performance due to high data transfer rates.
  • Reduced power consumption, contributing to longer battery life in portable devices and lower energy costs in servers.
  • Enhanced signal integrity and reliability thanks to ODT.
  • Environmentally friendly manufacturing process.

Additional Details:

The H5AN4G6NCJR-VKC DDR4 SDRAM is engineered for optimal performance and efficiency. The DDR4 architecture enables faster clock speeds and improved data transfer rates compared to previous DDR generations. The 4Gb density provides ample memory capacity for modern applications. The 1.2V operating voltage helps to minimize power consumption, making it ideal for both mobile and stationary devices. The on-die termination feature ensures that signals are transmitted cleanly and reliably, reducing the risk of errors. Further details about the VKC bin need datasheet review, specifically CAS Latency (CL) timings and operating frequency. It is usually packaged in a FBGA (Fine-pitch Ball Grid Array) for efficient board mounting.

The speed grade (indicated by the 'VKC' suffix) will dictate the specific timings and frequency supported. Consulting the official Hynix datasheet for the H5AN4G6NCJR series is crucial to determine the precise operating parameters and ensure compatibility with the target system.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess