EN
  • EN
  • DE

CY90587CPF-GS-154-BNDE1

Part No CY90587CPF-GS-154-BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU AUTO / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY90587
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347659-CY90587CPF-GS-154-BNDE1
Ultra Librarian 3D Model Ultra Librarian CY90587CPF-GS-154-BNDE1 CAD Model

Description

The CY90587CPF-GS-154-BNDE1 is a microcontroller manufactured by Infineon Technologies. It belongs to the CY90 family of microcontrollers, known for their robust performance and integration of peripherals. These microcontrollers are commonly used in automotive and industrial applications requiring real-time control and efficient processing.

Applications

  • Automotive Body Control: Manages functions such as lighting, window control, and door locking systems in vehicles.
  • Industrial Automation: Controls machinery, sensors, and actuators in automated manufacturing processes.
  • Motor Control: Implements sophisticated control algorithms for electric motors in various applications.
  • Home Appliances: Controls the operation of appliances such as washing machines, refrigerators, and air conditioners.
  • Power Management: Manages power consumption in embedded systems to optimize efficiency and battery life.

Features

  • 16-bit CPU: Offers efficient processing capabilities for real-time control applications.
  • Flash Memory: Provides non-volatile storage for program code and data.
  • RAM: Offers volatile memory for temporary data storage during program execution.
  • Timers/Counters: Provides precise timing and counting functions for various applications.
  • Communication Interfaces: Includes interfaces such as UART, SPI, and CAN for communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals for control applications.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.

Benefits

  • High Performance: Offers efficient processing capabilities for demanding applications.
  • Integrated Peripherals: Reduces component count and simplifies system design.
  • Flexibility: Can be easily configured for various applications.
  • Low Power Consumption: Optimizes energy efficiency for battery-powered devices.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details

The CY90587CPF-GS-154-BNDE1 typically operates at a clock frequency in the MHz range. It has a specific amount of Flash memory (e.g., 256KB) and RAM (e.g., 16KB). The operating voltage is usually between 3V and 5V. This microcontroller is available in a QFP (Quad Flat Package) package. Specific details of the peripherals and memory size should be confirmed from the official datasheet.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess