EN
  • EN
  • DE

108648-HMC587LC4B

Part No 108648-HMC587LC4B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC587LC4B / HMC587LC4B Controlled Oscillator Evaluation Board Medical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Voltage Controlled Oscillator (VCO)
Frequency 5GHz ~ 10GHz
For Use With/Related Products HMC587LC4B
Supplied Contents Board
Win Source Part Number 776131-108648-HMC587LC4B
Popularity Medium
Supply and Demand Status Limited
Family Name 108648-HMC587LC4B
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 108648-HMC587LC4B CAD Model

Description

Product Overview: Analog Devices Inc. HMC587LC4B

The HMC587LC4B is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc., a leader in high-performance analog technology. This VCO integrates resonators, negative resistance devices, and varactor diodes to provide a compact, high-efficiency solution for a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC587LC4B operates over a frequency range of 10 GHz to 20 GHz, making it suitable for a broad range of applications including point-to-point and point-to-multipoint radios, VSAT, military & space, and test equipment.
  • Output Power: It delivers a +5 dBm output power, ensuring a strong signal for downstream components.
  • Phase Noise Performance: With excellent phase noise performance, it maintains signal integrity and allows for high-quality modulation.
  • Compact Size: The device comes in a compact 4x4 mm surface-mount package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage of +5V, simplifying power supply design.
  • Power Efficiency: The HMC587LC4B is designed for power efficiency, which helps reduce the overall power consumption of the system it is integrated into.

Applications

  • Fiber Optic
  • Test Instrumentation
  • Microwave Radio & VSAT
  • Military & Space
  • Radar & ECM

With its robust design and high-quality performance, the HMC587LC4B from Analog Devices Inc. stands out as a versatile component for designers looking to enhance their RF and microwave systems. Whether for commercial telecommunications or demanding military applications, this VCO's wide frequency range, excellent phase noise characteristics, and compact form factor make it an optimal choice for advanced electronic systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess