EN
  • EN
  • DE

AD723ARUZ-REEL

Part No AD723ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB-NTSC/PAL 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Video Encoder
Applications Cameras, Internet Appliances, Set-Top Boxes
Supply Voltage , Digital 2.7V ~ 5.5V
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AD723
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 729398-AD723ARUZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD723ARUZ-REEL CAD Model

Description

The AD723ARUZ-REEL is a high-performance integrated circuit manufactured by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is part of a reel, indicating that it is typically supplied in tape and reel packaging for use in automated manufacturing environments.

Key Features

  • Type: The AD723ARUZ-REEL is categorized as an Analog to Digital Converter (ADC) or Digital to Analog Converter (DAC), depending on its specific function within a given application.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Supply Voltage: The device operates over a range of supply voltages, accommodating various system requirements.
  • Resolution: It offers a resolution that ensures precise signal conversion, which is critical for high-fidelity applications.
  • Interface: The product is designed with a user-friendly interface, making it easy to integrate into a wide range of electronic systems.
  • Operating Temperature: The AD723ARUZ-REEL is built to operate within a specified temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the AD723ARUZ-REEL allows it to be used in multiple applications. It is well-suited for:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Communication infrastructure
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD723ARUZ-REEL is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. The product is also RoHS compliant, reflecting a commitment to environmental responsibility.

Ordering Information

The AD723ARUZ-REEL is available for order in various quantities, suitable for both small-scale prototyping and large-volume production. For detailed ordering and pricing information, potential buyers should consult Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1818 $50.1816
30+ $3.4312 $102.9360
46+ $3.3240 $152.9040
63+ $3.2167 $202.6521
81+ $3.1095 $251.8695
108+ $2.7879 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess