The CY90030PMC-GS-138E1 is a microcontroller from Infineon Technologies, part of their CY90 family of devices. This series is known for its robust performance and suitability for a wide array of embedded applications. Specifically, this microcontroller is designed to offer a blend of processing power, memory capacity, and peripheral integration, making it an efficient choice for applications requiring real-time control and data processing.
Applications
- Automotive systems (e.g., engine control, body control, dashboard electronics).
- Industrial automation (e.g., motor control, sensor interfaces, programmable logic controllers).
- Consumer electronics (e.g., home appliances, audio/video equipment).
- Medical devices (e.g., portable monitoring systems, diagnostic equipment).
Features
- High-performance CPU core: Offers efficient processing capabilities for complex algorithms.
- Integrated memory: Includes both Flash memory for program storage and RAM for data manipulation.
- Peripheral set: Features a rich set of peripherals such as timers, ADCs, DACs, serial communication interfaces (UART, SPI, I2C), and PWM modules.
- Low-power operation: Designed to minimize power consumption, making it suitable for battery-powered applications.
- Operating voltage: Operates within a defined voltage range, ensuring stable performance under varying conditions.
- Temperature range: Specified for operation within a wide temperature range, allowing for deployment in harsh environments.
- Package type: Available in a PMC (Plastic Molded Chip Carrier) package, designed for surface mounting on PCBs.
Benefits
- Real-time control: Enables precise and timely control of external devices and processes.
- Efficient data processing: Allows for the efficient processing of sensor data and other inputs.
- Reduced system cost: Integrates multiple functions into a single chip, reducing the need for external components.
- Simplified development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
- Enhanced system reliability: Designed for robust operation, ensuring reliable performance over a long lifespan.
- Lower power consumption: Contributes to longer battery life in portable applications.
Additional Details
The CY90030PMC-GS-138E1 microcontroller typically includes on-chip debugging support, allowing developers to easily test and debug their applications. It also supports various power-saving modes, which can be used to further reduce power consumption when the microcontroller is idle. The specific memory size and peripheral configuration may vary, so it is important to consult the device datasheet for detailed information.