EN
  • EN
  • DE

CGY180E6327

Part No CGY180E6327
Manufacturer Infineon Technologies
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994602-CGY180E6327
Categories OEM Parts(C-E)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGY180E6327 CAD Model

Description

The CGY180E6327 is a discrete Gallium Nitride on Silicon Carbide (GaN-on-SiC) High Electron Mobility Transistor (HEMT) from Infineon Technologies. This transistor is designed for high-efficiency power amplification in various applications. It leverages the superior material properties of GaN to offer excellent performance at microwave frequencies.

Applications:

  • Radar Systems: Used in the power amplifier stages of radar transmitters.
  • Communication Systems: Suitable for base station power amplifiers and satellite communication systems.
  • Industrial Heating: Can be used in solid-state RF heating applications.
  • Test and Measurement Equipment: Employed in signal generators and power amplifiers for testing purposes.

Features:

  • GaN-on-SiC Technology: Provides high breakdown voltage and high-temperature operation.
  • High Power Gain: Offers significant signal amplification.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wide Bandwidth: Suitable for applications requiring a broad frequency range.
  • Robustness: Designed to withstand high voltage and current levels.

Benefits:

  • Improved System Performance: Enables higher power output and efficiency in RF systems.
  • Reduced Size and Weight: GaN technology allows for smaller and lighter amplifier designs.
  • Lower Operating Costs: High efficiency translates to reduced power consumption and cooling requirements.
  • Increased Reliability: Robust design ensures stable and long-term operation.
  • Simplified System Design: High gain simplifies amplifier design and reduces component count.

Additional Details:

The CGY180E6327 is typically supplied in a flange or bolt-down package for efficient heat dissipation. Its electrical characteristics, such as gain, output power, and efficiency, are specified in the datasheet provided by Infineon. The device is designed to operate at specific voltage and current levels, and proper biasing is essential for optimal performance. GaN HEMTs are more sensitive to electrostatic discharge (ESD) than silicon devices, so appropriate handling precautions are necessary.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess