EN
  • EN
  • DE

C164CI8EMCBFXQMA1

Part No C164CI8EMCBFXQMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB OTP 80MQFP / C166 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) OTP PG-MQFP-80-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series C16xx
Package Tray
Product Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SPI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
RAM Size 4K x 8
Supply Voltage - Operating 4.75V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package PG-MQFP-80-7
Base Product Number C164CI8E
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names SAF-C164CI-8EM CB-ND,F164CI8EMCBNP,2156-C164CI8EMCBFXQMA1-IT,SAFC164CI8EMCBX,SP000103498,F164CI8EMCBXP,INFINFC164CI8EMCBFXQMA1
Standard Package 504
Win Source Part Number 1090966-C164CI8EMCBFXQMA1
Ultra Librarian 3D Model Ultra Librarian C164CI8EMCBFXQMA1 CAD Model

Description

The Infineon Technologies 1090966-C164CI8EMCBFXQMA1 is a 16-bit embedded microcontroller that operates @ a speed of 20MHz.

  • Program Memory Size: 64KB (64K x 8)
  • Memory Type: OTP
  • RAM Size: 4K x 8
  • Data Converters: A/D 8x10b
  • Operating Voltage: 4.75V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Case/Package: 80-QFP
  • Supply and demand status: obsolete

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess