EN
  • EN
  • DE

BTS5481SF

Part No BTS5481SF
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description BTS5481SF Infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959236-BTS5481SF
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS5481SF CAD Model

Description

The BTS5481SF is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. This device provides protection and control for various loads, such as lamps, solenoids, and motors. It integrates diagnostic features for enhanced system reliability and safety.

Applications

  • Automotive lighting: Controls headlights, taillights, and indicator lights in vehicles.
  • Solenoid drivers: Drives solenoids in automotive and industrial applications.
  • Motor control: Controls small DC motors in various systems.
  • Power distribution: Provides controlled power distribution in automotive and industrial systems.
  • Heating control: Manages heating elements in automotive applications such as heated seats and mirrors.

Features

  • Overload protection: Protects the switch from damage due to excessive current.
  • Short-circuit protection: Shuts down the switch in the event of a short circuit to prevent damage.
  • Over-temperature protection: Disables the switch if the temperature exceeds a safe level.
  • Diagnostic feedback: Provides information about the status of the switch and the load.
  • Current limitation: Limits the current to a safe level during startup and overload conditions.

Benefits

  • Enhanced system reliability: Protection features prevent damage to the switch and the load, increasing overall system reliability.
  • Improved safety: Diagnostic feedback enables early detection of faults, improving safety.
  • Reduced component count: Integrated protection and diagnostic features reduce the need for external components.
  • Simplified design: Integrated functions simplify the design process.
  • Cost-effective solution: Combines multiple functions into a single device, reducing overall system cost.

Additional Details

The BTS5481SF is typically packaged in a PG-DSO-14 package. Key specifications include operating voltage, current rating, and on-resistance. The device is designed to operate over a wide temperature range, making it suitable for automotive and industrial environments. The diagnostic features include current sense, voltage sense, and fault detection. The switch can be controlled by a microcontroller or other logic device. It is compliant with automotive standards, such as AEC-Q100. The device is suitable for applications requiring robust protection and reliable performance in harsh environments. It is a valuable component for automotive and industrial designers seeking to create safe and reliable systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess