EN
  • EN
  • DE

BTS410F2E3062A

Part No BTS410F2E3062A
Manufacturer Infineon Technologies
Catalog Hard To Find
Description Smart Highside Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1419+
Reference case TO263
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 717989-BTS410F2E3062A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS410F2E3062A CAD Model

Description

The BTS410F2E3062A is a high-side power switch from Infineon Technologies. It's part of their PROFET (PROtected mosFET) family of smart power high-side switches. This particular model is designed for a wide range of automotive and industrial applications where reliable power distribution and protection are essential.

Applications:

  • Automotive applications: Power distribution, lighting control (headlights, tail lights, interior lights), central locking systems, windshield wiper control, and various other body control functions.
  • Industrial automation: Driving inductive loads such as relays, valves, and small motors in programmable logic controllers (PLCs), industrial PCs, and other control systems.
  • Power management: As a switch in power supplies and voltage regulators, especially in situations requiring robust protection features.
  • General purpose switching: Suitable for various high-side switching applications where overcurrent, overvoltage, and overtemperature protection are needed.

Features:

  • Overload protection: Shuts down the switch in case of excessive current draw, preventing damage to the device and the load.
  • Overtemperature protection: Protects the device from thermal damage by shutting down the switch when the junction temperature exceeds a safe limit.
  • Short-circuit protection: Quickly detects and shuts down the switch in case of a short circuit to ground, preventing catastrophic failures.
  • Overvoltage protection: Protects the load and the switch from damage caused by excessive voltage levels.
  • Current limitation: Limits the current to a safe level during overload conditions, preventing damage to the load and the switch.
  • Diagnostic feedback: Provides status information about the switch, such as overload, overtemperature, and short circuit conditions, allowing for system monitoring and diagnostics.
  • Logic level compatible input: Can be controlled directly by microcontrollers and other logic devices.
  • Reverse polarity protection: Protects the device against damage from accidental reverse polarity connection.
  • Low quiescent current: Minimizes power consumption when the switch is in the off state.

Benefits:

  • Increased system reliability: The comprehensive protection features prevent damage to the switch and the load, resulting in improved system reliability and uptime.
  • Simplified system design: The integrated protection features reduce the need for external protection components, simplifying the system design and reducing the overall cost.
  • Improved safety: The overvoltage and overcurrent protection features help to prevent electrical hazards, improving system safety.
  • Reduced power consumption: The low quiescent current minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced diagnostics: The diagnostic feedback allows for system monitoring and diagnostics, enabling quick identification and resolution of problems.

Additional Details:

The BTS410F2E3062A is typically packaged in a PG-DSO-8 package. The specific operating voltage and current ratings can vary, so consulting the datasheet is essential for proper application. The device is designed for high-side switching, meaning it controls the positive side of the power supply to the load. It is a robust and reliable solution for a wide variety of applications requiring protected power switching.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess