EN
  • EN
  • DE
  • IT

XB9XT-DPUS-001

Part No XB9XT-DPUS-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XTend®
Package Tray
RF Family/Standard General ISM < 1GHz
Modulation FSK
Frequency 902MHz ~ 928MHz
Data Rate 125kbps
Power - Output 13dBm
Sensitivity -110dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.8V ~ 5.5V
Current - Receiving 40mA
Current - Transmitting 55mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB9X
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1337194-XB9XT-DPUS-001
Ultra Librarian 3D Model Ultra Librarian XB9XT-DPUS-001 CAD Model

Description

The XB9XT-DPUS-001 is a RF Transceiver Module from the XTend series.

  • Frequency: 902MHz ~ 928MHz
  • Data Rate (Max): 125kbps
  • RF Family/Standard: General ISM
  • Modulation: FSK
  • Serial Interfaces: UART
  • Voltage - Supply: 2.8V ~ 5.5V
  • Power - Output: 13dBm
  • Sensitivity: -110dBm
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • Antenna Connector: U.FL

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess