EN
  • EN
  • DE

BSM150GB60DLCHOSA1

Part No BSM150GB60DLCHOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 600V 180A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Part Status Last Time Buy
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 180A
Power - Max 595W
Vce(on) (Maximum) at Vge, Ic 2.45V at 15V, 150A
Current - Collector Cutoff (Maximum) 500μA
Input Capacitance (Cies) at Vce 6.5nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Chassis Mount
Manufacturer Package Module
Supplier Device Package Module
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813993-BSM150GB60DLCHOSA1
Ultra Librarian 3D Model Ultra Librarian BSM150GB60DLCHOSA1 CAD Model

Description

The Infineon Technologies 813993-BSM150GB60DLCHOSA1 is a single configuration module designed for standard input.

  • Maximum Power: 595W
  • Current Collector (Ic) (maximum): 180A
  • Voltage Collector Emitter Breakdown (maximum): 600V
  • Current Collector Cutoff (maximum): 500μA
  • Supplier Device Package: Module
  • Temperature Range: -40°C to 125°C
  • Manufacturer Package: Module
  • Mounting Style: Chassis Mount
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1
  • Vce(on) (maximum) @ Vge, Ic: 2.45V @ 15V, 150A
  • Input Capacitance (Cies) @ Vce: 6.5nF @ 25V

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess