EN
  • EN
  • DE

F1192BNLGK

Part No F1192BNLGK
Manufacturer Renesas Electronics America
Catalog RF Mixers
Description VFQFPN 4.00X4.00X0.90 MM, 0.50MM / RF Mixer IC General Purpose Down Converter 400MHz ~ 3.8GHz 24-VFQFPN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Renesas Electronics America
Package Tray
Product Status Active
RF Type General Purpose
Frequency 400MHz ~ 3.8GHz
Number of Mixers 2
Gain 5.95dB
Noise Figure 11.1dB
Secondary Attributes Down Converter
Current - Supply 265mA
Voltage - Supply 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Base Product Number F1192
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 918828-F1192BNLGK
Ultra Librarian 3D Model Ultra Librarian F1192BNLGK CAD Model

Description

The 918828-F1192BNLGK is an RF mixer designed for general-purpose applications.

  • Frequency Range: 400MHz to 3.8GHz
  • Gain: 5.95dB
  • Noise Figure: 11.1dB
  • Number of Mixers: Two
  • Supply Voltage: 3.15V to 3.45V
  • Current: 265mA
  • Package Type: 24-VFQFN exposed pad
  • Mounting: Surface Mount
  • Package: Tray
  • Standard Package Quantity: 490 pieces
  • Manufacturer: Renesas Electronics America
  • Series: F1192
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
NXP / Nexperia
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3160 $58.2120
17+ $6.8234 $115.9978
27+ $6.6101 $178.4727
37+ $6.3969 $236.6853
47+ $6.1836 $290.6292
63+ $5.5440 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess