EN
  • EN
  • DE

BAS21-03WE6327

Part No BAS21-03WE6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description For high-speed switching applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151365-BAS21-03WE6327
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS21-03WE6327 CAD Model

Description

The BAS21-03WE6327 is a high-speed switching diode manufactured by Infineon Technologies. It's designed for applications that require fast switching speeds and low capacitance, commonly found in automotive and industrial electronics.

Applications:

  • High-Speed Switching Circuits: Used extensively in high-frequency switching applications like inverters and DC-DC converters.
  • Automotive Applications: Commonly used in automotive electronic control units (ECUs) and other automotive systems.
  • Protection Circuits: Acts as a protection diode to prevent reverse voltage damage in electronic devices.
  • Clipping and Clamping: Used for clipping and clamping signals to protect sensitive components from overvoltage.
  • General-Purpose Rectification: Utilized in low-power rectification applications.

Features:

  • Fast Reverse Recovery Time: Offers a very fast reverse recovery time, enabling high-speed switching.
  • Low Capacitance: Features a low junction capacitance, minimizing signal distortion.
  • High Breakdown Voltage: High reverse breakdown voltage ensures reliable operation.
  • Small SOD323 Package: Compact package for space-constrained applications.
  • Low Forward Voltage: Low forward voltage drop for improved efficiency.
  • Automotive Qualified: Specifically designed and tested for automotive applications, ensuring reliability in harsh environments.

Benefits:

  • Improved Switching Performance: Fast switching speed enhances the performance of high-speed circuits.
  • Enhanced Reliability: Automotive qualification ensures robust performance and longevity in demanding automotive environments.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power loss, enhancing overall efficiency.
  • Compact Design: Small package facilitates integration into compact electronic assemblies.
  • Protection of Sensitive Components: Protects circuits from reverse voltage and overvoltage conditions.

Additional Details:

The BAS21-03WE6327 is manufactured using Infineon's advanced technology, ensuring high reliability and consistent performance. It is designed to meet the rigorous demands of automotive electronics, where reliability and robustness are critical. The diode is supplied in tape and reel packaging for automated assembly. It is also compliant with RoHS standards, making it environmentally friendly.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess