EN
  • EN
  • DE

KTC3198-GR-AT/P

Part No KTC3198-GR-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827035-KTC3198-GR-AT/P
Ultra Librarian 3D Model Ultra Librarian KTC3198-GR-AT/P CAD Model

Description

The KTC3198-GR-AT/P is an NPN epitaxial silicon transistor manufactured by KEC. It is designed for low-noise amplifier applications, particularly in audio and instrumentation circuits. This transistor is commonly used in microphone preamplifiers, sensor signal amplifiers, and other low-noise amplification stages.

Applications:

  • Microphone Preamplifiers: Used in preamplifier stages for microphones.
  • Sensor Signal Amplifiers: Employed in amplifying weak signals from sensors.
  • Audio Amplifiers: Suitable for low-noise audio amplification circuits.
  • Instrumentation Amplifiers: Used in instrumentation circuits for accurate signal amplification.

Features:

  • Low Noise Figure: Offers a very low noise figure, ensuring minimal signal degradation.
  • High Current Gain (hFE): Provides substantial current amplification for weak signals.
  • Low Collector-Base Capacitance: Minimizes capacitance effects, improving high-frequency performance.
  • Epitaxial Silicon Structure: Ensures reliable and stable performance.

Benefits:

  • Minimal Signal Degradation: The low noise figure ensures minimal signal degradation during amplification.
  • Efficient Amplification: High current gain allows for efficient amplification of weak signals.
  • Stable Operation: The epitaxial silicon structure ensures stable and reliable operation.
  • Versatile Applications: Suitable for a wide range of low-noise applications, providing design flexibility.

Additional Details:

The KTC3198-GR-AT/P features a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, a noise figure, and a current gain (hFE). The exact values can be found in the manufacturer's datasheet. It is available in a TO-92 package and is designed for through-hole mounting. Proper biasing and shielding are crucial for achieving optimal low-noise performance.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess