EN
  • EN
  • DE

AME50461X/ESB

Part No AME50461X/ESB
Manufacturer Infineon Technologies
Catalog EMI / RFI Components
Description EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Screw Mount 12-Pin AME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 100 V
RoHS Non-Compliant
Win Source Part Number 1029163-AME50461X/ESB
Categories EMI / RFI Components
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME50461X/ESB CAD Model

Description

This electronic component is an EMI / RFI component that is manufactured by Infineon Technologies.

  • Win Source Part Number: It has a Win Source Part Number of 1029163-AME50461X/ESB and falls under the category of EMI / RFI Components.
  • Supply and Demand Status: The supply and demand status of this product is short.
  • Performance: However, this product is known for its high performance and reliability.
  • Applications: It is designed to provide efficient and reliable operation in various applications such as power management, motor control, and battery protection.

You May Also Be Interested in

API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us
STMicroelectronics
IC VIDEO SGNL COND 18QFN / Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package
Lowest to $1.4357
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us
Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess