EN
  • EN
  • DE

AHF2812D/CHB

Part No AHF2812D/CHB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 2-OUT 12V 900mA 8-Pin PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 77 %
Max Input Voltage 40 V
Min Input Voltage 16 V
Output Power 20 W
RoHS Non-Compliant
Win Source Part Number 1229904-AHF2812D/CHB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHF2812D/CHB CAD Model

Description

The Infineon Technologies AHF2812D/CHB is a board mount module with an output power of 20W and an efficiency of 77%.

  • Type: board mount module
  • Output Power: 20W
  • Efficiency: 77%
  • Maximum Input Voltage: 40V
  • Minimum Input Voltage: 16V
  • Supply and Demand Status: limited
  • RoHS Compliance: non-compliant

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 3.15-5.25V 150MW / Isolated Module DC DC Converter 1 Output 3.15 ~ 5.25V 30mA 3V - 5.5V Input
Lowest to $13.0970
XP Power
DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W / Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Lowest to $97.8224
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694
Recom Power
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess