EN
  • EN
  • DE

LFB32312MSC1-597

Part No LFB32312MSC1-597
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description Electromechanical Filter Communication Equipment Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1210
Frequency 312 MHz
Length 3.2 mm
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Width 2.5 mm
Win Source Part Number 1150944-LFB32312MSC1-597
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFB32312MSC1-597 CAD Model

Description

The LFB32312MSC1-597 is a Murata Electronics common mode choke. Common mode chokes are designed to suppress common mode noise in differential signal transmission lines. This component is engineered for applications requiring robust noise suppression while maintaining signal integrity.

Applications

  • Differential signal lines in USB interfaces
  • Differential signal lines in HDMI interfaces
  • Differential signal lines in DisplayPort interfaces
  • High-speed data transmission lines
  • Noise suppression in automotive electronics
  • Noise filtering in consumer electronics

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Ensures minimal signal attenuation.
  • Compact size: Allows for high-density mounting on PCBs.
  • High-reliability construction: Offers stable performance over a wide range of environmental conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Surface mount device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved signal integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced system performance: Minimizes the impact of noise on sensitive electronic components.
  • Reduced EMI emissions: Helps systems meet electromagnetic compatibility (EMC) standards.
  • Simplified circuit design: Enables the use of less complex filtering schemes.
  • Space savings: Compact size allows for integration into space-constrained applications.
  • Increased system reliability: Robust construction ensures long-term performance and stability.

Additional Details

The LFB32312MSC1-597 common mode choke is typically used in high-speed data transmission lines to filter out unwanted noise. It offers a high common mode impedance to effectively block common mode noise while maintaining a low differential mode impedance to ensure signal integrity. Its compact size and SMD construction make it suitable for a wide range of applications, including USB, HDMI, and DisplayPort interfaces. Specific electrical characteristics include impedance values at specific frequencies, DC resistance, and rated current. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess