EN
  • EN
  • DE

SSM1F-101Z-10T1

Part No SSM1F-101Z-10T1
Manufacturer API Technologies Corp
Catalog EMI / RFI Components
Description Filter Lc(pi) 100PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Current 10 A
Current Rating 10 A
ESD Protection No
Height 2.1 mm
Length 8 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 1
Packaging Tape & Reel (TR)
RoHS Compliant
Termination SMD/SMT
Voltage Rating 100 V
Width 2.1 mm
Win Source Part Number 1140718-SSM1F-101Z-10T1
Categories EMI / RFI Components
Manufacturer API Technologies Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM1F-101Z-10T1 CAD Model

Description

The SSM1F-101Z-10T1 from API Technologies Corp is a surface mount device that is designed for use in electronic circuits. It has a voltage rating of 100 V and a current rating of 10 A. The SSM1F-101Z-10T1 is 8 mm long, 2.1 mm wide, and 2.1 mm high. It has a capacitance of 100 pF and is part of the EMI / RFI Components category. Its supply and demand status is limited. The device is RoHS compliant and has a minimum operating temperature of -55 °C and a maximum operating temperature of 125 °C.

You May Also Be Interested in

Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
Abracon LLC
FILTER SAW 374MHZ 8SMD / 374MHz Frequency WLAN RF SAW Filter (Surface Acoustic Wave) 8.5dB 20.5MHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
Qualcomm
RF FILTER SAW SMD QCS5P / 881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Lowest to $1.6249

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess