EN
  • EN
  • DE

6ED003L02-F

Part No 6ED003L02-F
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP28
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 751461-6ED003L02-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6ED003L02-F CAD Model

Description

The 6ED003L02-F is a high-speed gate driver from Infineon Technologies, belonging to the EiceDRIVER™ family. It's designed for driving power MOSFETs and IGBTs in various applications, particularly those requiring high efficiency and fast switching. This gate driver offers excellent performance, reliability, and protection features, making it suitable for demanding power electronics applications.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Motor Drives: Employed in motor control applications, driving MOSFETs or IGBTs in inverter stages.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to drive the switching devices.
  • Induction Heating: Utilized in induction heating systems for efficient power delivery.
  • Welding Equipment: Used in welding machines to control the power delivered to the welding arc.

Features:

  • High Output Current: Provides a high output current to rapidly charge and discharge the gate capacitance of power MOSFETs and IGBTs.
  • Short Propagation Delay: Features a short propagation delay for fast switching speeds.
  • Undervoltage Lockout (UVLO): Includes undervoltage lockout protection to prevent operation when the supply voltage is too low.
  • Overcurrent Protection: Incorporates overcurrent protection to protect the driven power devices from damage.
  • CMOS Schmitt-Trigger Inputs: Offers CMOS Schmitt-trigger inputs for high noise immunity.

Benefits:

  • Improved Efficiency: Enables high-efficiency operation due to fast switching speeds and low losses.
  • Enhanced System Reliability: Provides protection features that enhance the overall reliability of the system.
  • Reduced Switching Losses: Minimizes switching losses due to rapid gate control.
  • Simplified Design: Simplifies the design of power electronic circuits.
  • Robust Performance: Delivers robust performance in demanding applications.

The 6ED003L02-F is typically available in a small SOIC or similar surface-mount package. It operates from a supply voltage of around 10V to 20V, depending on the specific device variant. The peak output current is typically in the range of several amperes. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, application guidelines, and recommended external components to ensure proper and safe operation of the gate driver. Layout considerations are important to minimize parasitic inductance and ensure optimal switching performance.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess