The MMD65R600QRH is a power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-efficiency power switching applications. This MOSFET features a fast switching speed, low on-resistance, and high avalanche ruggedness, making it suitable for a variety of power electronics applications.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Uninterruptible Power Supplies (UPS)
- DC-DC Converters
- Motor Control
Features
- Voltage Rating: 650V
- On-Resistance (RDS(on)): 0.60 Ohms (typical)
- Gate Charge (Qg): Low gate charge for fast switching
- Avalanche Energy (EAS): High avalanche ruggedness
- Package: TO-252 (DPAK)
- RoHS Compliant
Benefits
- High efficiency in power conversion due to low on-resistance.
- Fast switching speed reduces switching losses and improves overall system efficiency.
- Robust performance under high voltage and current conditions.
- Enhanced reliability with high avalanche ruggedness.
- Easy to mount and integrate into existing designs with the TO-252 package.
- Environmentally friendly due to RoHS compliance.
Additional Details
The MMD65R600QRH is an N-channel MOSFET that utilizes advanced power MOSFET technology to achieve high performance and reliability. It is designed to minimize conduction losses and switching losses, resulting in improved efficiency in power electronic systems. The device is commonly used in power supplies for computers, servers, and consumer electronics. Its robust design and electrical characteristics make it a dependable choice for demanding applications requiring efficient power switching.
The TO-252 (DPAK) package provides good thermal performance and allows for efficient heat dissipation. The device operates effectively within a specified temperature range, typically from -55°C to +150°C. The MMD65R600QRH is a reliable and efficient solution for various power switching applications.