EN
  • EN
  • DE

UPD70F3373M1GKA-GAK-AX

Part No UPD70F3373M1GKA-GAK-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description MCU 16-bit MSP430 MSP430 RISC 256KB Flash 2.5V/3.3V 80-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011446-UPD70F3373M1GKA-GAK-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3373M1GKA-GAK-AX CAD Model

Description

The UPD70F3373M1GKA-GAK-AX is a microcontroller manufactured by Renesas Electronics America. It belongs to the V850 Family of microcontrollers and is designed for a wide range of embedded applications requiring high performance and low power consumption.

Applications:

  • Automotive control systems (e.g., engine control, transmission control, body control)
  • Industrial automation
  • Motor control
  • Power electronics
  • Home appliances

Features:

  • V850E2M 32-bit CPU core
  • Up to 128KB of flash memory
  • Up to 8KB of SRAM
  • Multiple timers and PWM units
  • Serial communication interfaces (UART, SPI, I2C)
  • A/D converters
  • D/A converters
  • CAN interface
  • LIN interface
  • Low power consumption modes
  • Operating temperature range: -40°C to +85°C

Benefits:

  • High Performance: The V850E2M core provides excellent processing power for demanding applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible communication interfaces: Allows for seamless integration with other devices and systems.
  • Low power consumption: Minimizes power consumption, extending battery life in portable applications and reducing overall system power requirements.
  • Robust design: Suitable for harsh environments, such as automotive and industrial applications.

The UPD70F3373M1GKA-GAK-AX microcontroller provides a complete solution for a wide range of embedded applications. Its high performance, integrated peripherals, and low power consumption make it an ideal choice for designers seeking a powerful and efficient microcontroller.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3573 $61.0022
33+ $3.5752 $117.9816
51+ $3.4634 $176.6334
69+ $3.3517 $231.2673
90+ $3.2400 $291.6000
120+ $2.9048 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess